Amphenol Industrial Circular Conn, Plug, 8-2, Cable; Product Range Amphenol Industrial PT06PG-8-2S(072)

Description
CIRCULAR CONN, PLUG, 8-2, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2; Insert Rotation:NRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 8-2, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2; Insert Rotation:NRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8-2, Cable; Product Range Amphenol Industrial - 54AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-2, Cable; Product Range Amphenol Industrial
54AC6844
Circular Conn, Plug, 8-2, Cable; Product Range Amphenol Industrial 54AC6844
CIRCULAR CONN, PLUG, 8-2, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8-2, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6844
Product Name Circular Conn, Plug, 8-2, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details