Amphenol Industrial Circular Conn, Plug, 12-3, Cable; Product Range Amphenol Industrial PT06PG-12-3P(072)

Description
CIRCULAR CONN, PLUG, 12-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:N RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 12-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:N RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 12-3, Cable; Product Range Amphenol Industrial - 54AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-3, Cable; Product Range Amphenol Industrial
54AC6840
Circular Conn, Plug, 12-3, Cable; Product Range Amphenol Industrial 54AC6840
CIRCULAR CONN, PLUG, 12-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6840
Product Name Circular Conn, Plug, 12-3, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data