Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P8-2P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P8-2P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06P8-2P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 97J2127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
97J2127
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial 97J2127
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P8-2P-SR 97J2127
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data