Amphenol Industrial Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial PT06P20-41P-SR

Description
PT 41C 41#20 PIN PLUG
Request a Quote Datasheet
Description
PT 41C 41#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 41C 41#20 PIN PLUG

PT 41C 41#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial - 97J2124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial
97J2124
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial 97J2124
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P20-41P-SR 97J2124
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details