AMPHENOL INDUSTRIAL
PT06P18-5P-072 -- PT 5C 5#12 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Plug Amphenol Industrial
PT06P18-5P-072
Description
PT 5C 5#12 PIN PLUG
Description
PT 5C 5#12 PIN PLUG
Suppliers
Pt 5C 5#12 Pin Plug Amphenol Industrial
04AJ2729
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2729 |
|
Product Name
|
Pt 5C 5#12 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details