Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P18-32S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P18-32S-SR
MIL Spec Connector - MIL-DTL-26482 I PT06P18-32S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 25K9672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
25K9672
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial 25K9672
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P18-32S-SR 25K9672
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products