Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P12-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P12-8P
MIL Spec Connector - MIL-DTL-26482 I PT06P12-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial - 09J8991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial
09J8991
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial 09J8991
CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site Datasheet
Pt06P Series (Ms3116) Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Plug Gender, 8 Contacts Rohs Compliant Amphenol - 97J2101 - Newark, An Avnet Company
Chicago, IL, United States
Pt06P Series (Ms3116) Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Plug Gender, 8 Contacts Rohs Compliant Amphenol
97J2101
Pt06P Series (Ms3116) Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Plug Gender, 8 Contacts Rohs Compliant Amphenol 97J2101
PT06P SERIES (MS3116) STRAIGHT PLUGS WITH POTTING BOOT, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-8 INSERT ARRANGEMENT, PLUG GENDER, 8 CONTACTS ROHS COMPLIANT: NO

PT06P SERIES (MS3116) STRAIGHT PLUGS WITH POTTING BOOT, STRAIGHT BODY STYLE, SOLDER TERMINATION, 12 SHELL SIZE, 12-8 INSERT ARRANGEMENT, PLUG GENDER, 8 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06P12-8P 09J8991 97J2101
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial Pt06P Series (Ms3116) Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 12 Shell Size, 12-8 Insert Arrangement, Plug Gender, 8 Contacts Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers