AMPHENOL INDUSTRIAL
PT06P10-98PW-P288 -- PT 6C 6#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 6C 6#20 Pin Plug Amphenol Industrial
PT06P10-98PW-P288
Description
PT 6C 6#20 PIN PLUG
Description
PT 6C 6#20 PIN PLUG
Suppliers
Pt 6C 6#20 Pin Plug Amphenol Industrial
04AJ2616
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2616 |
|
Product Name
|
Pt 6C 6#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details