Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P10-6P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P10-6P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06P10-6P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 49H7257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
49H7257
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 49H7257
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P10-6P-SR 49H7257
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details