Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-8-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector, Plug, Size 8, 3Pos, Cable (part number 88J4365) is designed for general duty applications and meets the MIL-C-26482, Series 1 specifications. This connector features a straight plug shell style with three solder pin contacts and utilizes a bayonet coupling mechanism for secure connections. It operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The connector is constructed with low loss copper alloy contacts that are gold plated to prevent corrosion, ensuring reliability and longevity. It is suitable for various applications, including instrumentation, industrial controls, and military/aerospace environments.

Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector, Plug, Size 8, 3Pos, Cable (part number 88J4365) is designed for general duty applications and meets the MIL-C-26482, Series 1 specifications. This connector features a straight plug shell style with three solder pin contacts and utilizes a bayonet coupling mechanism for secure connections. It operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The connector is constructed with low loss copper alloy contacts that are gold plated to prevent corrosion, ensuring reliability and longevity. It is suitable for various applications, including instrumentation, industrial controls, and military/aerospace environments.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-8-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-8-3P
MIL Spec Connector - MIL-DTL-26482 I PT06P-8-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-8-3P
MIL Spec Connector - MIL-DTL-26482 I PT06P-8-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial - 88J4365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
88J4365
Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial 88J4365
CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-8-3P 88J4365
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data