Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-8-2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-8-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-8-2S
MIL Spec Connector - MIL-DTL-26482 I PT06P-8-2S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-8-2S
MIL Spec Connector - MIL-DTL-26482 I PT06P-8-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT06P-8-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06P-8-2S-ND
Circular Connector Assemblies 339-PT06P-8-2S-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial - 88J4334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial
88J4334
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial 88J4334
CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06P-8-2S 339-PT06P-8-2S-ND 88J4334
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1241598-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details