Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-32S
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-22-32S
MIL Spec Connector - MIL-DTL-26482 I PT06P-22-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 32Pos, Cable; Product Range Amphenol Industrial - 81J8928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 32Pos, Cable; Product Range Amphenol Industrial
81J8928
Circular Connector Plug Size 22, 32Pos, Cable; Product Range Amphenol Industrial 81J8928
CIRCULAR CONNECTOR PLUG SIZE 22, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-22-32S 81J8928
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 32Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details