Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-20-27S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-20-27S
MIL Spec Connector - MIL-DTL-26482 I PT06P-20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-20-27S
MIL Spec Connector - MIL-DTL-26482 I PT06P-20-27S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial - 81J8853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial
81J8853
Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial 81J8853
CIRCULAR CONNECTOR PLUG SIZE 20, 27POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 27POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-20-27S 81J8853
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 27Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 40.203-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers