Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-20-25S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-20-25S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-20-25S
MIL Spec Connector - MIL-DTL-26482 I PT06P-20-25S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-20-25S
MIL Spec Connector - MIL-DTL-26482 I PT06P-20-25S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 25Pos, Cable; Product Range Amphenol Industrial - 81J8825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 25Pos, Cable; Product Range Amphenol Industrial
81J8825
Circular Connector Plug Size 20, 25Pos, Cable; Product Range Amphenol Industrial 81J8825
CIRCULAR CONNECTOR PLUG SIZE 20, 25POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 25POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-20-25S 81J8825
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 25Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details