Amphenol Industrial Circular Connector Plug, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial PT06P-18-5S

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial - 88J3240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
88J3240
Circular Connector Plug, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial 88J3240
CIRCULAR CONNECTOR PLUG, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88J3240
Product Name Circular Connector Plug, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details