Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-16-99P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-99P
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-99P
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-99P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial - 88J2958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
88J2958
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial 88J2958
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-99 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-99 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-16-99P 88J2958
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details