Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-16-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-8P
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-8P
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial - 88J2902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial
88J2902
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial 88J2902
CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-16-8P 88J2902
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers