Amphenol Industrial Circular Connector Assemblies PT06P-16-23S

Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT06P-16-23S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06P-16-23S-ND
Circular Connector Assemblies 339-PT06P-16-23S-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-23S
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-23S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-16-23S
MIL Spec Connector - MIL-DTL-26482 I PT06P-16-23S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial - 88J2815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
88J2815
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial 88J2815
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT06P-16-23S-ND PT06P-16-23S 88J2815
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details