Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-14-5S(023)

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-14-5S(023) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-5S(023)
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-5S(023)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-5S(023)
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-5S(023)
CONNECTOR

CONNECTOR

Buy Now
Plug Rohs Compliant Amphenol Industrial - 93J1821 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
93J1821
Plug Rohs Compliant Amphenol Industrial 93J1821
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-14-5S(023) 93J1821
Product Name MIL Spec Connector - MIL-DTL-26482 I Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details