MIL-26482 MS/PT/CMB PLUG
CONNECTOR
CONNECTOR
PLUG
CIRCULAR CONNECTOR PLUG SIZE 14, 19POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06P-14-19P-ND | PT06P-14-19P | PT06P-14-19P | 88J2514 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 19Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 volts | |||
| Current Rating | 7.5 amps |