Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06P-14-18P

Description
Solder Potting Plug, OD
Request a Quote Datasheet
Description
Solder Potting Plug, OD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06P-14-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06P-14-18P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06P-14-18P
Solder Potting Plug, OD

Solder Potting Plug, OD

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT06P-14-18P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 18Pos, Cable; Product Range Amphenol Industrial - 88J2457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18Pos, Cable; Product Range Amphenol Industrial
88J2457
Circular Connector Plug Size 14, 18Pos, Cable; Product Range Amphenol Industrial 88J2457
CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06P-14-18P PT06P-14-18P 88J2457
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 18Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Standard Circular Connectors - 1-2213234-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details