Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-14-15S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-15S
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-15S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-14-15S
MIL Spec Connector - MIL-DTL-26482 I PT06P-14-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial - 88J2393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial
88J2393
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial 88J2393
CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15

CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-14-15S 88J2393
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details