The Circular Connector Plug Size 12, 10Pos, Cable from Amphenol Industrial features a straight plug design with a bayonet coupling style. It accommodates 10 solder pin contacts and is compliant with MIL-C-26482, Series 1 specifications, making it suitable for general duty applications in various environments, including industrial and military settings. The connector operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. Its robust construction includes machined low loss copper alloy contacts that are gold plated to prevent corrosion, ensuring reliability and longevity in demanding applications.
10 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
CONNECTOR
PLUG
CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06P-12-10P-ND | PT06P-12-10P | PT06P-12-10P | 88J2019 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 12, 10Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |