Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06P-10-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06P-10-5S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-10-5S
MIL Spec Connector - MIL-DTL-26482 I PT06P-10-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06P-10-5S
MIL Spec Connector - MIL-DTL-26482 I PT06P-10-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial - 88J1867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial
88J1867
Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial 88J1867
CIRCULAR CONNECTOR PLUG, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06P-10-5S 88J1867
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1408 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details