Amphenol Industrial Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial PT06J14-19S

Description
PT 19C 19#20 SKT PLUG
Request a Quote
Description
PT 19C 19#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 19C 19#20 SKT PLUG

PT 19C 19#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 25K9664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
25K9664
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial 25K9664
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06J14-19S 25K9664
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details