AMPHENOL INDUSTRIAL
PT06J14-18PX-027 -- PT 18C 18#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 18C 18#20 Pin Plug Amphenol Industrial
PT06J14-18PX-027
Description
PT 18C 18#20 PIN PLUG
Description
PT 18C 18#20 PIN PLUG
Suppliers
Pt 18C 18#20 Pin Plug Amphenol Industrial
04AJ2510
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2510 |
|
Product Name
|
Pt 18C 18#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details