CONNECTOR
PT 3C 3#16 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06J12-3S | PT06J12-3S | 97J2070 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |