Amphenol Industrial Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial PT06J12-10SX

Description
PT 10C 10#20 SKT PLUG
Request a Quote Datasheet
Description
PT 10C 10#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 10C 10#20 SKT PLUG

PT 10C 10#20 SKT PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial - 97J2068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial
97J2068
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial 97J2068
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06J12-10SX 97J2068
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products