Amphenol Industrial Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial PT06E8-80S

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-80 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-80 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial - 97J2060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial
97J2060
Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial 97J2060
CIRCULAR CONNECTOR, PLUG, SIZE 8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-80 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-80 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2060
Product Name Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data