Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E8-4S

Description
PT 4C 4#20 SKT PLUG
Request a Quote Datasheet
Description
PT 4C 4#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06E8-4S - PEI-Genesis
Philadelphia, PA, United States
PT 4C 4#20 SKT PLUG

PT 4C 4#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E8-4S
MIL Spec Connector - MIL-DTL-26482 I PT06E8-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 94C4064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
94C4064
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 94C4064
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06E8-4S PT06E8-4S 94C4064
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data