CIRCULAR CONN, PLUG, SIZE 8, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09J8989 |
| Product Name | Circular Conn, Plug, Size 8, 4Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |