Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E8-4P

Description
PT 4C 4#20 PIN PLUG
Request a Quote Datasheet
Description
PT 4C 4#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06E8-4P - PEI-Genesis
Philadelphia, PA, United States
PT 4C 4#20 PIN PLUG

PT 4C 4#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E8-4P
MIL Spec Connector - MIL-DTL-26482 I PT06E8-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, Size 8, 4Pos, Cable; Product Range Amphenol Industrial - 97J2054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 4Pos, Cable; Product Range Amphenol Industrial
97J2054
Circular Conn, Plug, Size 8, 4Pos, Cable; Product Range Amphenol Industrial 97J2054
CIRCULAR CONN, PLUG, SIZE 8, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06E8-4P PT06E8-4P 97J2054
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 8, 4Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details