Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial PT06E8-3S-SR-027

Description
PT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
PT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PT 3C 3#20 SKT PLUG

PT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 97J2052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
97J2052
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 97J2052
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E8-3S-SR-027 97J2052
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-B-R5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details