Amphenol Industrial Circular Conn, Plug, 8-33, Cable; Product Range Amphenol Industrial PT06E8-33S(SR)

Description
CIRCULAR CONN, PLUG, 8-33, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 8-33, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8-33, Cable; Product Range Amphenol Industrial - 88M1085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-33, Cable; Product Range Amphenol Industrial
88M1085
Circular Conn, Plug, 8-33, Cable; Product Range Amphenol Industrial 88M1085
CIRCULAR CONN, PLUG, 8-33, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-33, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M1085
Product Name Circular Conn, Plug, 8-33, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details