AMPHENOL INDUSTRIAL
PT06E24-61P-072 -- PT 61C 61#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 61C 61#20 Pin Plug Amphenol Industrial
PT06E24-61P-072
Description
PT 61C 61#20 PIN PLUG
Description
PT 61C 61#20 PIN PLUG
Suppliers
Pt 61C 61#20 Pin Plug Amphenol Industrial
04AJ2437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2437 |
|
Product Name
|
Pt 61C 61#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details