Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06E22-55P-SR

Description
PT 55C 55#20 PIN PLUG
Request a Quote
Description
PT 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06E22-55P-SR - PEI-Genesis
Philadelphia, PA, United States
PT 55C 55#20 PIN PLUG

PT 55C 55#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E22-55P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06E22-55P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial - 25K9653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
25K9653
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial 25K9653
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06E22-55P-SR PT06E22-55P-SR 25K9653
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - ECG.00.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 3.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details