Amphenol Industrial Circular Conn, Plug, 20-16, 16P, Cable; Product Range Amphenol Industrial PT06E20-16S(SR)

Description
CIRCULAR CONN, PLUG, 20-16, 16P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 20-16, 16P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 20-16, 16P, Cable; Product Range Amphenol Industrial - 35H4776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-16, 16P, Cable; Product Range Amphenol Industrial
35H4776
Circular Conn, Plug, 20-16, 16P, Cable; Product Range Amphenol Industrial 35H4776
CIRCULAR CONN, PLUG, 20-16, 16P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-16, 16P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35H4776
Product Name Circular Conn, Plug, 20-16, 16P, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details