Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial PT06E18-5PW-SR

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 97J2012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
97J2012
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 97J2012
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2012
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details