Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial PT06E18-5P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 03H2958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
03H2958
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 03H2958
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H2958
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4E-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details