CIRCULAR CONNECTOR, 16-8, 8 POSITION, SIZE 16; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40M1633 |
| Product Name | Circular Connector, 16-8, 8 Position, Size 16; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |