Amphenol Industrial Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial PT06E16-8P (025)

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial - 09J8987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial
09J8987
Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial 09J8987
CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J8987
Product Name Circular Connector Plug, Size 16, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details