AMPHENOL INDUSTRIAL
PT06E16-26PW-027 -- PT 26C 26#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 26C 26#20 Pin Plug Amphenol Industrial
PT06E16-26PW-027
Description
PT 26C 26#20 PIN PLUG
Description
PT 26C 26#20 PIN PLUG
Suppliers
Pt 26C 26#20 Pin Plug Amphenol Industrial
04AJ2278
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ2278 |
|
Product Name
|
Pt 26C 26#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers