Amphenol Industrial Pt06E Series (Ms3116) Environmental-Resistant Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Plug Gender, 18 Contacts Rohs Compliant Amphenol Indu... PT06E14-18S

Description
PT 18C 18#20 SKT PLUG
Request a Quote
Description
PT 18C 18#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 SKT PLUG

PT 18C 18#20 SKT PLUG

Buy Now
Pt06E Series (Ms3116) Environmental-Resistant Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Plug Gender, 18 Contacts Rohs Compliant Amphenol Indu... - 97J1963 - Newark, An Avnet Company
Chicago, IL, United States
Pt06E Series (Ms3116) Environmental-Resistant Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Plug Gender, 18 Contacts Rohs Compliant Amphenol Indu...
97J1963
Pt06E Series (Ms3116) Environmental-Resistant Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Plug Gender, 18 Contacts Rohs Compliant Amphenol Indu... 97J1963
PT06E SERIES (MS3116) ENVIRONMENTAL-RESIST ANT STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, PLUG GENDER, 18 CONTACTS ROHS COMPLIANT: NO

PT06E SERIES (MS3116) ENVIRONMENTAL-RESISTANT STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14 SHELL SIZE, 14-18 INSERT ARRANGEMENT, PLUG GENDER, 18 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E14-18S 97J1963
Product Name Pt06E Series (Ms3116) Environmental-Resistant Straight Plugs, Straight Body Style, Solder Termination, 14 Shell Size, 14-18 Insert Arrangement, Plug Gender, 18 Contacts Rohs Compliant Amphenol Indu...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F5AFE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details