Amphenol Corporation Circular Connector, Plug, Shell Size 14, 18 Position, Socket Contacts, Cable; Product Range Amphenol PT06E14-18S(SR)

Description
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 14, 18 POSITION, SOCKET CONTACTS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 14, 18 POSITION, SOCKET CONTACTS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Shell Size 14, 18 Position, Socket Contacts, Cable; Product Range Amphenol - 35H4761 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Shell Size 14, 18 Position, Socket Contacts, Cable; Product Range Amphenol
35H4761
Circular Connector, Plug, Shell Size 14, 18 Position, Socket Contacts, Cable; Product Range Amphenol 35H4761
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 14, 18 POSITION, SOCKET CONTACTS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SHELL SIZE 14, 18 POSITION, SOCKET CONTACTS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35H4761
Product Name Circular Connector, Plug, Shell Size 14, 18 Position, Socket Contacts, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers