Amphenol Industrial Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial PT06E14-15S(SR)

Description
CIRCULAR CONN, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial - 20J6549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial
20J6549
Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial 20J6549
CIRCULAR CONN, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J6549
Product Name Circular Conn, Plug, 14-15, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products