Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06E12-8S-476

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E12-8S-476
MIL Spec Connector - MIL-DTL-26482 I PT06E12-8S-476
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol - 40M1627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol
40M1627
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol 40M1627
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E12-8S-476 40M1627
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data