Amphenol Industrial Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial PT06E12-4P-424

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 02M4116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
02M4116
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 02M4116
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M4116
Product Name Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details