Amphenol Industrial Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial PT06E12-3S

Description
PT 3C 3#16 SKT PLUG
Request a Quote
Description
PT 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#16 SKT PLUG

PT 3C 3#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 84C9619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
84C9619
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 84C9619
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E12-3S 84C9619
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details