Amphenol Industrial Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial PT06E12-10PY-SR

Description
PT 10C 10#20 PIN PLUG
Request a Quote
Description
PT 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 10C 10#20 PIN PLUG

PT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial - 57K0116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial
57K0116
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial 57K0116
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06E12-10PY-SR 57K0116
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5D-4821 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
7 suppliers