Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT06E10-98P

Description
PT 6C 6#20 PIN PLUG
Request a Quote
Description
PT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06E10-98P - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 PIN PLUG

PT 6C 6#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06E10-98P
MIL Spec Connector - MIL-DTL-26482 I PT06E10-98P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 40C1412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
40C1412
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 40C1412
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-98RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06E10-98P PT06E10-98P 40C1412
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details